The BFC236813224 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.22 µF with a tolerance of ±10% and operates at a rated DC voltage of 63 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is coated with flame retardant epoxy material, classified as UL 94 V-0. This component is available in both taped on reel and loose in box packaging, making it versatile for various assembly processes. It has a maximum application temperature of 105 °C and is rated for a climatic category of 55/105/56. The capacitor meets IEC 60384-2 specifications and is classified as performance grade 1, indicating a long life expectancy. Engineers considering this product should note its dimensions and lead configurations, which are suitable for standard PCB layouts. The capacitor's low loss characteristics at various frequencies make it a reliable choice for high-frequency applications.
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
MKT 220nF 10% 63Vdc Pitch 10mm / LOOSE, KINKED LEAD 3 MM
CAP FILM 0.22UF 10% 63VDC RADIAL
CAP FILM 0.22UF 10% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236813224-ND | 18T2738 | BFC236813224 | BFC236813224 |
| Product Name | Film Capacitors | Mkt 220Nf 10% 63Vdc Pitch 10Mm / Loose, Kinked Lead 3 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |