4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 4700PF 10% 400VDC RAD
CAP FILM 4700PF 10% 400VDC RAD
CAP, 4700PF, 400V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC236655472TB-ND | BFC236655472 | BFC236655472 | 03J8050 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 4700Pf, 400V, Film, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |