The BFC236811394 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.39 µF with a tolerance of ±10% and operates at a rated DC voltage of 63 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is coated with flame retardant epoxy material, classified as UL 94 V-0. This component is available in both taped on reel and loose in box packaging, making it suitable for various assembly processes. The maximum application temperature is 105 °C, and it is rated for a climatic category of 55/105/56. The capacitor meets the performance grade of Grade 1 (long life) according to IEC 60384-2 standards. Engineers considering this product should note its dimensions and lead configurations, which are designed for compatibility with standard PCB layouts. The capacitor's specifications indicate it is suitable for long-term reliability in electronic applications.
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.39UF 10% 63VDC RADIAL
CAP FILM 0.39UF 10% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236811394-ND | BFC236811394 | BFC236811394 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |