0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.15UF 5% 100VDC RADIAL
CAP FILM 0.15UF 5% 100VDC RADIAL
MKT 150nF 5% 100Vdc Pitch 7,5mm / LOOSE, STRAIGHT LEAD 22 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236722154-ND | BFC236722154 | BFC236722154 | 03J8290 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 150Nf 5% 100Vdc Pitch 7,5Mm / Loose, Straight Lead 22 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |