Vishay Intertechnology, Inc. Film Capacitors BFC236811224

Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC236811224 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.22 µF with a tolerance of ±10% and a rated DC voltage of 63 V. The capacitor is constructed with a wound mono design and has tinned wire leads. It is available in both taped on reel and loose in box packaging options. This capacitor operates effectively within a temperature range of -55°C to +105°C, making it suitable for various environmental conditions. It meets the IEC 60384-2 standard and is classified as Grade 1 for long life performance. The dielectric material is polyester film, and the electrodes are made of vacuum deposited aluminum, ensuring reliable operation. The capacitor also features a flame retardant epoxy coating, compliant with UL-class 94 V-0. Engineers considering this product should note its specific applications and performance characteristics to determine its suitability for their projects.

Datasheet Summary
Powered by GS/AI

The BFC236811224 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.22 µF with a tolerance of ±10% and a rated DC voltage of 63 V. The capacitor is constructed with a wound mono design and has tinned wire leads. It is available in both taped on reel and loose in box packaging options. This capacitor operates effectively within a temperature range of -55°C to +105°C, making it suitable for various environmental conditions. It meets the IEC 60384-2 standard and is classified as Grade 1 for long life performance. The dielectric material is polyester film, and the electrodes are made of vacuum deposited aluminum, ensuring reliable operation. The capacitor also features a flame retardant epoxy coating, compliant with UL-class 94 V-0. Engineers considering this product should note its specific applications and performance characteristics to determine its suitability for their projects.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236811224-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236811224-ND
Film Capacitors BFC236811224-ND
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC236811224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236811224
Film Capacitors BFC236811224
CAP FILM 0.22UF 10% 63VDC RADIAL

CAP FILM 0.22UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC236811224 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236811224
Capacitors - Film Capacitors BFC236811224
CAP FILM 0.22UF 10% 63VDC RADIAL

CAP FILM 0.22UF 10% 63VDC RADIAL

Supplier's Site
Mkt 220Nf 10% 63Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay - 18T2720 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 220Nf 10% 63Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay
18T2720
Mkt 220Nf 10% 63Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay 18T2720
MKT 220nF 10% 63Vdc Pitch 10mm / LOOSE, KINKED LEAD 19 MM

MKT 220nF 10% 63Vdc Pitch 10mm / LOOSE, KINKED LEAD 19 MM

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC236811224-ND BFC236811224 BFC236811224 18T2720
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Mkt 220Nf 10% 63Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers