0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial
MKT 560nF 10% 63Vdc Pitch 10mm / LOOSE, KINKED LEAD 4 MM
CAP FILM 0.56UF 10% 63VDC RADIAL
CAP FILM 0.56UF 10% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236815564-ND | 18T2752 | BFC236815564 | BFC236815564 |
| Product Name | Film Capacitors | Mkt 560Nf 10% 63Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |