0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
MKT 470nF 10% 63Vdc Pitch 7,5mm / LOOSE, STRAIGHT LEAD 4 MM
CAP FILM 0.47UF 10% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236715474-ND | 03J8258 | BFC236715474 |
| Product Name | Film Capacitors | Mkt 470Nf 10% 63Vdc Pitch 7,5Mm / Loose, Straight Lead 4 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |