0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.27UF 10% 63VDC RADIAL
MKT 270nF 10% 63Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 16 MM
CAP FILM 0.27UF 10% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236818274-ND | BFC236818274 | 18T2775 | BFC236818274 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 270Nf 10% 63Vdc Pitch 10Mm / Reelpack, Taping Height 16 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |