0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.27UF 10% 100VDC RAD
CAP FILM 0.27UF 10% 100VDC RAD
MKT 270nF 10% 100Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236723274-ND | BFC236723274 | BFC236723274 | 18T2640 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 270Nf 10% 100Vdc Pitch 7,5Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |