0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 27nF 5% 250Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.027UF 5% 250VDC RAD
CAP FILM 0.027UF 5% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236747273-ND | 18T2680 | BFC236747273 | BFC236747273 |
| Product Name | Film Capacitors | Mkt 27Nf 5% 250Vdc Pitch 7,5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |