4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 4700PF 5% 400VDC RADIAL
CAP FILM 4700PF 5% 400VDC RADIAL
MKT 4,7nF 5% 400Vdc Pitch 7,5mm / LOOSE, STRAIGHT LEAD 22 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236752472-ND | BFC236752472 | BFC236752472 | 03J8403 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 4,7Nf 5% 400Vdc Pitch 7,5Mm / Loose, Straight Lead 22 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |