Vishay Intertechnology, Inc. Film Capacitors BFC236812105

Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236812105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236812105-ND
Film Capacitors BFC236812105-ND
1µF Film Capacitor 40V 63V Polyester, Metallized Radial

1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Mkt 1 F 5% 63Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay - 18T2728 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 1 F 5% 63Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay
18T2728
Mkt 1 F 5% 63Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay 18T2728
MKT 1 F 5% 63Vdc Pitch 10mm / LOOSE, KINKED LEAD 19 MM

MKT 1 F 5% 63Vdc Pitch 10mm / LOOSE, KINKED LEAD 19 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC236812105-ND 18T2728
Product Name Film Capacitors Mkt 1 F 5% 63Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details