The BFC236815474 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.47 µF with a tolerance of ±10% and operates at a rated DC voltage of 63 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is coated with flame retardant epoxy material, meeting UL-class 94 V-0 standards. This component is available in both taped on reel and loose in box packaging, making it suitable for various assembly processes. The climatic category is rated at 55/105/56, with a maximum application temperature of 105 °C. The capacitor is compliant with IEC 60384-2 and is classified as performance grade 1 for long life applications. Engineers considering this product should note its dimensions and lead configurations, which are designed for compatibility with standard PCB layouts. The capacitor's low loss characteristics at different frequencies make it a reliable choice for high-frequency applications.
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP FILM 0.47UF 10% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236815474-ND | BFC236815474 | BFC236815474 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |