Vishay Precision Group Film Capacitors BFC236646223

Description
CAP FILM 0.022UF 5% 250VDC RAD
Request a Quote Datasheet
Description
CAP FILM 0.022UF 5% 250VDC RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC236646223CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC236646223CT-ND
Film Capacitors 56-BFC236646223CT-ND
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Buy Now Datasheet
Film Capacitors - 56-BFC236646223TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC236646223TB-ND
Film Capacitors 56-BFC236646223TB-ND
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC236646223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236646223
Film Capacitors BFC236646223
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site Datasheet
Cap, 0.022Uf, 250V, Film, Radial; Dielectric Type Vishay - 88H3769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 250V, Film, Radial; Dielectric Type Vishay
88H3769
Cap, 0.022Uf, 250V, Film, Radial; Dielectric Type Vishay 88H3769
CAP, 0.022UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.022UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC236646223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236646223
Capacitors - Film Capacitors BFC236646223
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC236646223CT-ND BFC236646223 88H3769 BFC236646223
Product Name Film Capacitors Film Capacitors Cap, 0.022Uf, 250V, Film, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details