The BFC236817684 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 63V, 100V, 250V, 400V, and 630V, and AC voltages of 40V, 63V, 160V, 220V, and 250V. It is constructed with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating, classified under UL 94 V-0. The maximum application temperature is 105°C, with a rated temperature of 85°C, and it complies with IEC 60384-2 performance grade 1 for long life. The capacitor is available in various lead configurations and can be supplied either taped on a reel or loose in a box. The product is suitable for a wide range of electronic applications, making it a versatile choice for engineers.
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.68UF 5% 63VDC RADIAL
CAP FILM 0.68UF 5% 63VDC RADIAL
MKT 680nF 5% 63Vdc Pitch 10mm / LOOSE, KINKED LEAD 3 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236817684-ND | BFC236817684 | BFC236817684 | 18T2771 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 680Nf 5% 63Vdc Pitch 10Mm / Loose, Kinked Lead 3 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |