Vishay Intertechnology, Inc. Tantalum Capacitors T86C155M050EBAS

Description
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T86C155M050EBAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T86C155M050EBAS-ND
Tantalum Capacitors T86C155M050EBAS-ND
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5Ohm

1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number T86C155M050EBAS-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details