Vishay Intertechnology, Inc. Tantalum Capacitors T86C474M050EASS

Description
0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.7Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T86C474M050EASS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T86C474M050EASS-ND
Tantalum Capacitors T86C474M050EASS-ND
0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.7Ohm

0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.7Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number T86C474M050EASS-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL104K050S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details