Vishay Intertechnology, Inc. Tantalum Capacitors T86C225K025EAAS

Description
2.2µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.8Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T86C225K025EAAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T86C225K025EAAS-ND
Tantalum Capacitors T86C225K025EAAS-ND
2.2µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.8Ohm

2.2µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.8Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number T86C225K025EAAS-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details