Vishay Intertechnology, Inc. Tantalum Capacitors T86C684K050EBAS

Description
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.9Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T86C684K050EBAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T86C684K050EBAS-ND
Tantalum Capacitors T86C684K050EBAS-ND
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.9Ohm

0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.9Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number T86C684K050EBAS-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC106K050WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details