Vishay Intertechnology, Inc. Tantalum Capacitors T86C155K035EBAL

Description
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.6Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T86C155K035EBAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T86C155K035EBAL-ND
Tantalum Capacitors T86C155K035EBAL-ND
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.6Ohm

1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.6Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number T86C155K035EBAL-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS224K035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details