1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3.2Ohm
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | T86C155K050ESSL-ND |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 1.5 microF |