Vishay Intertechnology, Inc. Tantalum Capacitors T86C156M6R3EBSS

Description
15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T86C156M6R3EBSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T86C156M6R3EBSS-ND
Tantalum Capacitors T86C156M6R3EBSS-ND
15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number T86C156M6R3EBSS-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAC226K015P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers