Vishay Intertechnology, Inc. Tantalum Capacitors T83E106K063EABL

Description
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T83E106K063EABL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T83E106K063EABL-ND
Tantalum Capacitors T83E106K063EABL-ND
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm

10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T83E106K063EABL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T83E106K063EABL
Capacitors - Tantalum Capacitors T83E106K063EABL
CAP TANT 10UF 10% 63V 2917

CAP TANT 10UF 10% 63V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T83E106K063EABL-ND T83E106K063EABL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details