Cap Film 0.022uF 1000V PP 20% (18 X 7.5 X 13.5mm) Radial 15mm 110°C Loose in Box Product overview: R413I22204000M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R413I22204000M can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 20% 1KVDC RAD
CAP FILM 0.022UF 20% 1KVDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R413I22204000M | 399-R413I22204000M-ND | R413I22204000M | R413I22204000M | 90AC9657 |
| Product Name | 0.022uF 1000V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | 0,022U 300V Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 22000 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
| WVDC | 1000 volts | 1000 volts |