10000pF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 10% 630VDC RAD
CAPACITOR POLYPROPYLENE PP FILM, 0.01UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:10000pF;
CAP FILM 10000PF 10% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3653-ND | QXP2J103KRPT | 26T5367 | QXP2J103KRPT |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film, 0.01Uf, 630V, 10%, Radial; Dielectric Type Nichicon | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |