CAP FILM 0.022UF 5% 100VDC RAD
CAP FILM 0.022UF 5% 100VDC RAD
0.022µF Film Capacitor 100V Polyester Radial
Lingto Electronic Limited | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | QYX2A223JTP | QYX2A223JTP | 493-3492-ND | 48AJ3386 |
Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film / Bulk Nichicon |
Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
Capacitance Type | Fixed | Fixed | Fixed | |
Electrostatic Capacitors | Polyester; Polyester | Polyester; Polyester | Polyester | |
Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |