4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
KEMET R413F147050M1K Film Capacitor
KEMET R413F147050M1K Film Capacitor
CAP FILM 4700PF 10% 1KVDC RADIAL
CAP FILM 4700PF 10% 1KVDC RADIAL
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R413F147050M1K-ND | 1746322 | R413F147050M1K | R413F147050M1K |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |