CAP FILM 6800PF 20% 1KVDC RADIAL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-R413F1680JB00M-ND | 90AC9531 |
| Product Name | Film Capacitors | 6800 P 300V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |