DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1470
1480
1490
1500
1510
1520
1522
1523
1524
1525
1526
1527
1528
1529
1530
1531
1532
1533
1534
1540
1550
1560
1570
1580
1590
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .033UF 310V | |
| 0.015µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.015µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial | |
| CAP FILM 0.068UF 10% 1.2KVDC RAD | |
| CAP FILM 0.068UF 10% 1KVDC RAD | |
| CAP FILM 0.068UF 20% 1KVDC RAD | |
| CAP FILM 0.15UF 10% 1.2KVDC RAD | |
| CAP FILM 0.15UF 20% 1KVDC RADIAL | |
| CAP FILM 0.1UF 10% 1.2KVDC RAD | |
| CAP FILM 0.1UF 10% 1KVDC RADIAL | |
| CAP FILM 0.1UF | |
| CAP FILM 0.22UF 10% 1.2KVDC RAD | |
| CAP FILM 0.22UF 10% 1KVDC RADIAL | |
| CAP FILM 0.22UF 10% 630VDC RAD | |
| CAP FILM 0.22UF 20% 1KVDC RADIAL | |
| CAP FILM 0.22UF 20% 630VDC RAD | |
| CAP FILM 0.33UF 10% 1.2KVDC RAD | |
| CAP FILM 0.33UF 10% 1KVDC RADIAL | |
| CAP FILM 0.33UF 20% 1KVDC RADIAL | |
| CAP FILM 0.33UF 20% 630VDC RAD | |
| CAP FILM 0.47UF 10% 1.2KVDC RAD | |
| CAP FILM 0.47UF 10% 1KVDC RADIAL | |
| CAP FILM 0.47UF 20% 1KVDC RADIAL | |
| CAP FILM 0.68UF 10% 1.2KVDC RAD | |
| CAP FILM 0.68UF 10% 1KVDC RADIAL | |
| CAP FILM 0.68UF 20% 1KVDC RADIAL | |
| CAP FILM 0.68UF 20% 630VDC RAD | |
| CAP FILM 1.5UF 10% 1.2KVDC RAD | |
| CAP FILM 10000PF 20% 630VDC RAD | |
| CAP FILM 1UF 10% 1.2KVDC RADIAL | |
| CAP FILM 1UF 10% 1KVDC RADIAL | |
| CAP FILM 1UF 20% 1KVDC RADIAL | |
| CAP FILM 2.2UF 10% 1.2KVDC RAD | |
| CAP FILM RAD | |
| CAP FILM SAFETY/EMI SUPP RAD | |
| CAP FILM X1/Y2 100NF 300VAC | |
| CAP FILM X1/Y2 150NF 300VAC | |
| CAP FILM X1/Y2 220NF 300VAC | |
| CAP FILM X1/Y2 68NF 300VAC | |
| CAP FILM | |
| NO SPEC SHEET |
| << Prev | Next >> |