Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 250V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Cap Film 0.001uF 1000V PP 10% (13 X 4 X 9mm) Radial 10mm 110°C Bulk Product overview: R413F11000000K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R413F11000000K can be used for catalog matching and distributor lookup.
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 1000PF 10% 1KVDC RAD
CAP FILM 1000PF 10% 1KVDC RAD
CAP FILM 1000PF 10% 1KVDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R413F11000000K | 399-19838-ND | R413F11000000K | 90AC9393 | R413F11000000K | R413F11000000K | |
| Product Name | Connectors,Interconnects | 0.001uF 1000V Capacitor | Film Capacitors | Film Capacitors | 1000 P 300V Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 1000 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 125 volts | 1000 volts | 1000 volts | 1000 volts | |||
| WVAC | 250 volts | 300 volts | 300 volts | 300 volts | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |