KEMET Electronics Corporation Through-Hole 1nF 1kV Capacitor R413F11000000M

Description
1nF 1kV PP Radial Ceramic Capacitor, Through Hole Product overview: R413F11000000M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R413F11000000M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1nF 1kV PP Radial Ceramic Capacitor, Through Hole Product overview: R413F11000000M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R413F11000000M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1nF 1kV Capacitor
62-R413F11000000M
Through-Hole 1nF 1kV Capacitor 62-R413F11000000M
1nF 1kV PP Radial Ceramic Capacitor, Through Hole Product overview: R413F11000000M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R413F11000000M can be used for catalog matching and distributor lookup.

1nF 1kV PP Radial Ceramic Capacitor, Through Hole Product overview: R413F11000000M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R413F11000000M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-5470-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5470-ND
Film Capacitors 399-5470-ND
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder

Buy Now Datasheet
Film Capacitors - R413F11000000M - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
R413F11000000M
Film Capacitors R413F11000000M
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors R413F11000000M
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - R413F11000000M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R413F11000000M
Film Capacitors R413F11000000M
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
CAP FILM 1000PF 20% 1KVDC RADIAL - 417-R413F11000000M - Utmel Electronic Limited
Hong Kong, China
CAP FILM 1000PF 20% 1KVDC RADIAL
417-R413F11000000M
CAP FILM 1000PF 20% 1KVDC RADIAL 417-R413F11000000M
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site
Cap, 1000Pf, 20%, Pp, Radial; Capacitance Kemet - 18AC7527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 20%, Pp, Radial; Capacitance Kemet
18AC7527
Cap, 1000Pf, 20%, Pp, Radial; Capacitance Kemet 18AC7527
CAP, 1000PF, 20%, PP, RADIAL; Capacitance:1000pF; Suppression Class:Y2; Product Range:R41 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 1000PF, 20%, PP, RADIAL; Capacitance:1000pF; Suppression Class:Y2; Product Range:R41 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-R413F11000000M 399-5470-ND R413F11000000M R413F11000000M R413F11000000M 417-R413F11000000M 18AC7527
Product Name Through-Hole 1nF 1kV Capacitor Film Capacitors Connectors,Interconnects Film Capacitors Capacitors - Film Capacitors Film Capacitors CAP FILM 1000PF 20% 1KVDC RADIAL Cap, 1000Pf, 20%, Pp, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F)
Electrostatic Capacitors Ceramic Composition Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Capacitance Range 1.00E-3 microF 0.2200 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details