4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor Radial Y2 0.0047uF 300Vac
CAP FILM 4700PF 20% 1KVDC RADIAL
CAP FILM 4700PF 20% 1KVDC RADIAL
CAP, SUP, X1 / Y2, PP, 300VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12667-ND | 1262218 | R413F147040M1M | R413F147040M1M | 48Y0197 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Sup, X1 / Y2, Pp, 300Vac, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |