Capacitor R413 PP 2.2nF Vdc 300Vac
Capacitor R413 PP 2.2nF Vdc 300Vac
Film Capacitor, Polypropylene, 1000V, 20% +Tol, 20% -Tol, 0.0022uF, Through Hole Mount, RADIAL LEADED Product overview: R413F12205000M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000V, 0.0022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R413F12205000M can be used for catalog matching and distributor lookup.
2200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor, AEC-Q200 R41 Series, 2200 pF, 20%, PP (Polypropylene), 300 VAC RoHS Compliant: Yes
CAP FILM 2200PF 20% 1KVDC RADIAL
CAP FILM 2200PF 20% 1KVDC RADIAL
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8752229 | 62-R413F12205000M | 399-19279-ND | 87X9145 | R413F12205000M | R413F12205000M |
| Product Name | Film Capacitors | Through-Hole 1000V 0.0022uF Capacitor | Film Capacitors | Film Capacitor, Aec-Q200 R41 Series, 2200 Pf, 20%, Pp (Polypropylene), 300 Vac Rohs Compliant Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |