CAP FILM 6800PF 20% 1KVDC RADIAL
CAP FILM 6800PF 20% 1KVDC RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R413F1680CK00MTR-ND | R413F1680CK00M | 90AC9528 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 6800 P 300V Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |