KEMET Electronics Corporation Film Capacitors R413I14700000M

Description
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-9639-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-9639-ND
Film Capacitors 399-9639-ND
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 1262219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1262219
Film Capacitors 1262219
Film Capacitor Radial Y2 0.0047uF 300Vac

Film Capacitor Radial Y2 0.0047uF 300Vac

Supplier's Site
Film Capacitors - 1734825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1734825
Film Capacitors 1734825
Film Capacitor Radial Y2 0.0047uF 300Vac

Film Capacitor Radial Y2 0.0047uF 300Vac

Supplier's Site
Cap, 4700Pf, 20%, Pp, Radial; Capacitance Kemet - 18AC7530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20%, Pp, Radial; Capacitance Kemet
18AC7530
Cap, 4700Pf, 20%, Pp, Radial; Capacitance Kemet 18AC7530
CAP, 4700PF, 20%, PP, RADIAL; Capacitance:4700pF; Suppression Class:Y2; Product Range:R41 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 4700PF, 20%, PP, RADIAL; Capacitance:4700pF; Suppression Class:Y2; Product Range:R41 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - R413I14700000M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R413I14700000M
Capacitors - Film Capacitors R413I14700000M
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - R413I14700000M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R413I14700000M
Film Capacitors R413I14700000M
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-9639-ND 1262219 18AC7530 R413I14700000M R413I14700000M
Product Name Film Capacitors Film Capacitors Cap, 4700Pf, 20%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details