The F339MX233331JCA2B0 is a Class X2 interference suppression film capacitor designed for standard across-the-line applications. It features a capacitance range from 0.001 OºF to 40 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 310 V and has permissible DC voltage ratings of 630 V at 85 °C and 450 V at 110 °C. It is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliable performance in various conditions. The maximum application temperature is 110 °C, and the capacitor is encapsulated in a flame-retardant plastic case. It complies with several international standards, including IEC 60384-14 and UL 60384-14. The leads are made of tinned wire, and the capacitor is available in various lead pitches ranging from 7.5 mm to 52.5 mm. This product is suitable for applications requiring compact size and reliable electrical performance.
0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 5% 630VDC RAD
CAP FILM 0.033UF 5% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339MX233331JCA2B0-ND | F339MX233331JCA2B0 | F339MX233331JCA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |