Vishay Intertechnology, Inc. Film Capacitors F339MX241031JFI2B0

Description
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339MX241031JFI2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339MX241031JFI2B0-ND
Film Capacitors F339MX241031JFI2B0-ND
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors F339MX241031JFI2B0
CAP FILM 0.1UF 5% 630VDC RADIAL

CAP FILM 0.1UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Suppression Cap, 0.1Uf, Class X2, 310V; Dielectric Type Vishay - 56X9931 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.1Uf, Class X2, 310V; Dielectric Type Vishay
56X9931
Suppression Cap, 0.1Uf, Class X2, 310V; Dielectric Type Vishay 56X9931
SUPPRESSION CAP, 0.1UF, CLASS X2, 310V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:-RoHS Compliant: Yes

SUPPRESSION CAP, 0.1UF, CLASS X2, 310V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339MX241031JFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339MX241031JFI2B0
Capacitors - Film Capacitors F339MX241031JFI2B0
CAP FILM 0.1UF 5% 630VDC RADIAL

CAP FILM 0.1UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F339MX241031JFI2B0-ND F339MX241031JFI2B0 56X9931 F339MX241031JFI2B0
Product Name Film Capacitors Film Capacitors Suppression Cap, 0.1Uf, Class X2, 310V; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers