The F339MX226831KC02G0 is a Class X2 interference suppression film capacitor from Lingto Electronic Limited, designed for standard across-the-line applications. It features a capacitance range from 0.001 OºF to 40 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 310 V and has permissible DC voltage ratings of 630 V at 85 °C and 450 V at 110 °C for capacitance values greater than 10 OºF. Constructed with a polypropylene film dielectric and metallized electrodes, this capacitor is housed in a plastic case that is epoxy resin sealed and flame retardant (UL-class 94 V-0). It has a maximum application temperature of 110 °C and complies with various international standards, including IEC 60384-14 and UL 60384-14. The product is available with lead pitches ranging from 7.5 mm to 52.5 mm, making it suitable for various mounting configurations. Its small dimensions and robust construction make it a reliable choice for applications requiring interference suppression.
6800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 10% 630VDC RAD
CAP FILM 6800PF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339MX226831KC02G0-ND | F339MX226831KC02G0 | F339MX226831KC02G0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |