The F339MX234731KF02W0 is a Class X2 interference suppression film capacitor from Lingto Electronic Limited, designed for standard across-the-line applications. It features a capacitance range from 0.001 OºF to 40 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 310 V and has permissible DC voltage ratings of 630 V at 85 °C and 450 V at 110 °C, making it suitable for various electrical environments. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is housed in a plastic case that is epoxy resin sealed and flame retardant (UL-class 94 V-0). It has a maximum application temperature of 110 °C and is available with lead pitches ranging from 7.5 mm to 52.5 mm. The product complies with several international standards, including IEC 60384-14 and EN 60384-14, ensuring reliability and safety in its applications. This capacitor is ideal for engineers looking for a compact and reliable solution for interference suppression in electronic circuits.
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 10% 630VDC RAD
CAP FILM 0.047UF 10% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339MX234731KF02W0-ND | F339MX234731KF02W0 | F339MX234731KF02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |