The F339MX244731MKP2T0 is a Class X2 interference suppression film capacitor designed for standard across-the-line applications. It features a capacitance range from 0.001 OºF to 40 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 310 V and has permissible DC voltage ratings of 630 V at 85 °C and 450 V at 110 °C, making it suitable for various electrical applications. This capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 110 °C and is encapsulated in a flame-retardant plastic case. The leads are made of tinned wire, and the component complies with several international standards, including IEC 60384-14 and UL 60384-14. Engineers may consider this capacitor for its compact dimensions and robust electrical characteristics, particularly in applications requiring reliable voltage suppression and stability under varying conditions.
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 20% 630VDC RAD
CAP FILM 0.47UF 20% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339MX244731MKP2T0-ND | F339MX244731MKP2T0 | F339MX244731MKP2T0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |