Vishay Intertechnology, Inc. Film Capacitors F339MX222231JD02G0

Description
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Description
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F339MX222231JD02G0 is a radial film capacitor designed for interference suppression in Class X2 applications. It features a capacitance range from 0.001 OºF to 40 OºF, with a rated AC voltage of 310 V and permissible DC voltage of 630 V. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 110 °C and is compliant with various international standards including IEC 60384-14 and UL 60384-14. The leads are tinned wire, and the capacitor is encapsulated in a flame-retardant plastic case. This component is suitable for applications requiring compact dimensions and high reliability.

Datasheet Summary
Powered by GS/AI

The F339MX222231JD02G0 is a radial film capacitor designed for interference suppression in Class X2 applications. It features a capacitance range from 0.001 OºF to 40 OºF, with a rated AC voltage of 310 V and permissible DC voltage of 630 V. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 110 °C and is compliant with various international standards including IEC 60384-14 and UL 60384-14. The leads are tinned wire, and the capacitor is encapsulated in a flame-retardant plastic case. This component is suitable for applications requiring compact dimensions and high reliability.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339MX222231JD02G0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339MX222231JD02G0-ND
Film Capacitors F339MX222231JD02G0-ND
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors F339MX222231JD02G0
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339MX222231JD02G0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339MX222231JD02G0
Capacitors - Film Capacitors F339MX222231JD02G0
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F339MX222231JD02G0-ND F339MX222231JD02G0 F339MX222231JD02G0
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors - Film Capacitors - 105PHB850K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers