Vishay Intertechnology, Inc. Film Capacitors F339MX226831JDA2B0

Description
6800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Description
6800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F339MX226831JDA2B0 is a film capacitor designed for interference suppression in Class X2 applications, featuring a rated AC voltage of 310 V and a capacitance range from 0.001 OºF to 40 OºF. It offers capacitance tolerances of ±20%, ±10%, and ±5%, making it suitable for various circuit requirements. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability and performance. This component is rated for a maximum application temperature of 110 °C and has permissible DC voltage ratings of 630 V at 85 °C and 450 V at 110 °C for capacitance values greater than 10 OºF. The capacitor is encapsulated in a plastic case that is epoxy resin sealed and flame retardant, complying with UL-class 94 V-0 standards. The F339MX226831JDA2B0 is available with lead pitches ranging from 7.5 mm to 52.5 mm, and it is suitable for bulk or tape and reel packaging. It meets various international standards, including IEC 60384-14 and EN 60384-14, ensuring its suitability for a wide range of applications in electronic circuits.

Datasheet Summary
Powered by GS/AI

The F339MX226831JDA2B0 is a film capacitor designed for interference suppression in Class X2 applications, featuring a rated AC voltage of 310 V and a capacitance range from 0.001 OºF to 40 OºF. It offers capacitance tolerances of ±20%, ±10%, and ±5%, making it suitable for various circuit requirements. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability and performance. This component is rated for a maximum application temperature of 110 °C and has permissible DC voltage ratings of 630 V at 85 °C and 450 V at 110 °C for capacitance values greater than 10 OºF. The capacitor is encapsulated in a plastic case that is epoxy resin sealed and flame retardant, complying with UL-class 94 V-0 standards. The F339MX226831JDA2B0 is available with lead pitches ranging from 7.5 mm to 52.5 mm, and it is suitable for bulk or tape and reel packaging. It meets various international standards, including IEC 60384-14 and EN 60384-14, ensuring its suitability for a wide range of applications in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339MX226831JDA2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339MX226831JDA2B0-ND
Film Capacitors F339MX226831JDA2B0-ND
6800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors F339MX226831JDA2B0
CAP FILM 6800PF 5% 630VDC RADIAL

CAP FILM 6800PF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339MX226831JDA2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339MX226831JDA2B0
Capacitors - Film Capacitors F339MX226831JDA2B0
CAP FILM 6800PF 5% 630VDC RADIAL

CAP FILM 6800PF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F339MX226831JDA2B0-ND F339MX226831JDA2B0 F339MX226831JDA2B0
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details