0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.68UF 10% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F339MX246831KKM2T0-ND | F339MX246831KKM2T0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF |