The F339MX232231MCA2B0 is a film capacitor designed for interference suppression in Class X2 applications, featuring a rated AC voltage of 310 V and a capacitance range from 0.001 OºF to 40 OºF. It offers capacitance tolerances of ±20%, ±10%, and ±5%, making it suitable for various circuit requirements. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 110 °C and is encapsulated in a flame-retardant plastic case. The product complies with international standards such as IEC 60384-14 and UL 60384-14, ensuring its suitability for safety-critical applications. The leads are tinned wire, and the capacitor is available in various lead pitches, making it versatile for different mounting configurations.
0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 20% 630VDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F339MX232231MCA2B0-ND | F339MX232231MCA2B0 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |