"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
FASTON .187 RECEPTACLE 20-16 AWG TPBR
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Terminals FASTON RECEPTACLE Reel of 6000
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27713CT-ND | 62591-1 | 34B792 | 62591-1 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack |