CUT STRIP .205 FAST TAB 18-14 TPBR
Faston 205 Tab Terminal, 5.2mm, 18-14 AWG, Brass, Tin Plated Product overview: 62531-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62531-1 can be used for catalog matching and distributor lookup.
"0.205"" (5.21mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
"0.205"" (5.21mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
TERMINAL, MALE DISCONNECT, 0.205IN CRIMP; Product Range:FASTON 205 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
MALE DISCONNECT, 5.21MM, UNINSULATED; Product Range:FASTON 205 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Terminals .205 FAST TAB 18-14 Reel of 3500
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 62531-1 | 392-62531-1 | A32708TR-ND | 29C5872 | 62531-1 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminal, Male Disconnect, 0.205In Crimp; Product Range Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Male / Plug | Male / Plug |