EDAC, Inc. D-Sub Connector Assemblies 625-025-662-043

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 625-025-662-043-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
625-025-662-043-ND
D-Sub Connector Assemblies 625-025-662-043-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac - 87H9211 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac
87H9211
Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac 87H9211
Connector,D-Shell,PC B Mount,RECEPT,25 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Connector,D-Shell,PCB Mount,RECEPT,25 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 625-025-662-043-ND 87H9211
Product Name D-Sub Connector Assemblies Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-144LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details