TE Connectivity Quick Connects, Quick Disconnect Connectors 62553-3

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27921TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27921TR-ND
Quick Connects, Quick Disconnect Connectors A27921TR-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27921CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27921CT-ND
Quick Connects, Quick Disconnect Connectors A27921CT-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364947-62553-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364947-62553-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364947-62553-3
Win Source Part Number: 1364947-62553-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 62553 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.107" (28.12mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.620" (15.75mm) Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm)

Win Source Part Number: 1364947-62553-3
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 62553
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.107" (28.12mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.620" (15.75mm)
Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-62553-3
Electronic Connector 392-62553-3
Male Tab Terminal, 22-18AWG, Tin Plated Brass, Insulated Product overview: 62553-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62553-3 can be used for catalog matching and distributor lookup.

Male Tab Terminal, 22-18AWG, Tin Plated Brass, Insulated Product overview: 62553-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62553-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Ff Tab 22-18 016Tpbr Rohs Compliant Amp - Te Connectivity - 81C7641 - Newark, An Avnet Company
Chicago, IL, United States
250 Ff Tab 22-18 016Tpbr Rohs Compliant Amp - Te Connectivity
81C7641
250 Ff Tab 22-18 016Tpbr Rohs Compliant Amp - Te Connectivity 81C7641
250 FF TAB 22-18 016TPBR ROHS COMPLIANT: YES

250 FF TAB 22-18 016TPBR ROHS COMPLIANT: YES

Supplier's Site
CONN QC TAB 18-22AWG 0.250 CRIMP - 792-62553-3 - Utmel Electronic Limited
Hong Kong, China
CONN QC TAB 18-22AWG 0.250 CRIMP
792-62553-3
CONN QC TAB 18-22AWG 0.250 CRIMP 792-62553-3
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62553-3
Terminals 62553-3
Terminals RCPT 22-18 AWG .251 Reel of 9000

Terminals RCPT 22-18 AWG .251 Reel of 9000

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27921TR-ND 62553-3 1364947-62553-3 392-62553-3 81C7641 792-62553-3 62553-3
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector 250 Ff Tab 22-18 016Tpbr Rohs Compliant Amp - Te Connectivity CONN QC TAB 18-22AWG 0.250 CRIMP Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products