Connectors I/O - D-Sub & D-Ribbon
25 Position D-Sub Receptacle, Female Sockets Connector
CONNECTOR, D SUB, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 622-025-260-043 | 151-1265-ND | 86H1302 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Edac |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Board Edge, Through Hole, Right Angle |