EDAC, Inc. D-Sub Connector Assemblies 622-025-360-056

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-622-025-360-056-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-622-025-360-056-ND
D-Sub Connector Assemblies 151-622-025-360-056-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac - 50AH6766 - Newark, An Avnet Company
Chicago, IL, United States
Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac
50AH6766
Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac 50AH6766
EDAC Standard Right Angle D-Sub Connector RoHS Compliant: Yes

EDAC Standard Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-622-025-360-056-ND 50AH6766
Product Name D-Sub Connector Assemblies Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99089-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1967-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details